IEC - International Electrotechnical Commission - ISO/IEC 14908-4:2012
Information technology -- Control network protocol -- Part 4: IP communication
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 February 2012 |
| Status: | published |
| Page Count: | 52 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
abstract:
ISO/IEC 14908-4:2011 specifies the transporting of the Control Network Protocol (CNP) packets for commercial local area control networks over Internet Protocol (IP) networks using a tunnelling... View More
Document History
ISO/IEC 14908-4:2012
February 14, 2012
Information technology -- Control network protocol -- Part 4: IP communication
ISO/IEC 14908-4:2011 specifies the transporting of the Control Network Protocol (CNP) packets for commercial local area control networks over Internet Protocol (IP) networks using a tunnelling...