IEC - International Electrotechnical Commission - ISO/IEC 14543-5-3:2012
Information technology - Home electronic system (HES) architecture - Part 5-3: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Basic application
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 February 2012 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
abstract:
ISO/IEC 14543-5-3:2012(E) defines design criteria and application requirements enabled by the relevant application profiles. It also defines required or optional interaction processes, interaction... View More
Document History
ISO/IEC 14543-5-3:2012
February 23, 2012
Information technology - Home electronic system (HES) architecture - Part 5-3: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Basic application
ISO/IEC 14543-5-3:2012(E) defines design criteria and application requirements enabled by the relevant application profiles. It also defines required or optional interaction processes, interaction...