IEC - International Electrotechnical Commission - IEC 61196-8-1:2012
Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 February 2012 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-8-1:2012 is part of the IEC 61196 series and applies to coaxial communications cables described in IEC 61196-8. It specifies the requirements for semi-flexible radio frequency and... View More
Document History
October 13, 2023
Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with fluoropolymer dielectric
IEC 61196-8-1:2023 applies to coaxial communication cables described in IEC 61196-8. It specifies the requirements of semi-flexible coaxial communication cables with fluoropolymer dielectric and tin...
IEC 61196-8-1:2012
February 10, 2012
Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric
IEC 61196-8-1:2012 is part of the IEC 61196 series and applies to coaxial communications cables described in IEC 61196-8. It specifies the requirements for semi-flexible radio frequency and coaxial...