IEC - International Electrotechnical Commission - ISO 81060-1:2007
Non-invasive sphygmomanometers -- Part 1: Requirements and test methods for non-automated measurement type
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 November 2007 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
abstract:
ISO 81060-1:2007 specifies requirements for non-automated sphygmomanometers and their accessories, which, by means of inflatable cuffs, are used for the non-invasive blood pressure measurement by... View More
Document History
ISO 81060-1:2007
November 19, 2007
Non-invasive sphygmomanometers -- Part 1: Requirements and test methods for non-automated measurement type
ISO 81060-1:2007 specifies requirements for non-automated sphygmomanometers and their accessories, which, by means of inflatable cuffs, are used for the non-invasive blood pressure measurement by...