IEC - International Electrotechnical Commission - IEC 61837-1:2012

Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 April 2012
Status: published
Page Count: 44
ICS Code (Piezoelectric devices): 31.140
abstract:

IEC 61837-1:2012 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC... View More

Document History

IEC 61837-1:2012
April 20, 2012
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
IEC 61837-1:2012 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC 61240. This...
May 7, 1999
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
Deals with standard outlines and terminal lead connections as they apply to surface mounted devices for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.
Advertisement