IEC - International Electrotechnical Commission - IEC 62149-7:2012
Fibre optic active components and devices - Performance standards - Part 7: 1 310-nm discrete vertical cavity surface emitting laser devices
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 March 2012 |
| Status: | published |
| Page Count: | 65 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 62149-7:2012 covers the performance specification for 1 310-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse single-mode and multimode types used for the fibre... View More
Document History
IEC 62149-7:2012
March 29, 2012
Fibre optic active components and devices - Performance standards - Part 7: 1 310-nm discrete vertical cavity surface emitting laser devices
IEC 62149-7:2012 covers the performance specification for 1 310-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse single-mode and multimode types used for the fibre...