IEC - International Electrotechnical Commission - IEC 60811-405:2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 405: Miscellaneous tests - Thermal stability test for PVC insulations and PVC sheaths
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 March 2012 |
| Status: | published |
| Page Count: | 16 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 60811-405:2012 specifies the procedure for the thermal stability test which applies to PVC compounds. IEC 60811-405:2012 cancels and replaces Clause 9 of IEC 60811-3-2:1985, which is... View More
Document History
IEC 60811-405:2012
March 12, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 405: Miscellaneous tests - Thermal stability test for PVC insulations and PVC sheaths
IEC 60811-405:2012 specifies the procedure for the thermal stability test which applies to PVC compounds. IEC 60811-405:2012 cancels and replaces Clause 9 of IEC 60811-3-2:1985, which is withdrawn....