IEC - International Electrotechnical Commission - ISO/IEC 24789-1:2012
Identification cards -- Card service life -- Part 1: Application profiles and requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 April 2012 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 24789-1:2011 comprises a methodology for determining application profiles, their requirements and corresponding examples. It contains no additional or changed requirements for the ID card... View More
Document History
January 8, 2024
Identification cards - Card service life - Part 1: Application profiles and requirements
ISO/IEC 24789-1:2024 This document comprises a methodology for determining a test plan to simulate a card's service life. The methodology defines two parameters of card service life: the expected...
ISO/IEC 24789-1:2012
April 5, 2012
Identification cards -- Card service life -- Part 1: Application profiles and requirements
ISO/IEC 24789-1:2011 comprises a methodology for determining application profiles, their requirements and corresponding examples. It contains no additional or changed requirements for the ID card...