IEC - International Electrotechnical Commission - IEC 60317-0-7:2012

Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 April 2012
Status: revised
Page Count: 40
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-0-7:2012 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires. The nominal conductor diameter range is given in the relevant technical... View More

Document History

August 16, 2017
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire
IEC 60317-0-7:2017 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires. The nominal conductor diameter range is given in the relevant technical...
IEC 60317-0-7:2012
April 19, 2012
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm
IEC 60317-0-7:2012 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires. The nominal conductor diameter range is given in the relevant technical...
Advertisement