IEC - International Electrotechnical Commission - ISO/IEC 14543-5-21:2012

Information technology - Home electronic system (HES) architecture - Part 5-21: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Application profile - AV profile

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 2012
Status: published
Page Count: 48
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-5-21:2012(E) specifies the media data stream service profile, the device interaction flow, the request and response message format used in device interaction and the description... View More

Document History

ISO/IEC 14543-5-21:2012
February 23, 2012
Information technology - Home electronic system (HES) architecture - Part 5-21: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Application profile - AV profile
ISO/IEC 14543-5-21:2012(E) specifies the media data stream service profile, the device interaction flow, the request and response message format used in device interaction and the description format...
Advertisement