IEC - International Electrotechnical Commission - ISO/IEC 13156:2011
Information technology -- Telecommunications and information exchange between systems -- High rate 60 GHz PHY, MAC and PALs
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 2011 |
| Status: | published |
| Page Count: | 268 |
| ICS Code (Networking): | 35.110 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 13156:2011 specifies a physical layer... View More
Document History
ISO/IEC 13156:2011
September 30, 2011
Information technology -- Telecommunications and information exchange between systems -- High rate 60 GHz PHY, MAC and PALs
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 13156:2011 specifies a physical layer (PHY),...
November 24, 2009
Information technology -- Telecommunications and information exchange between systems -- High rate 60 GHz PHY, MAC and HDMI PAL
ISO/IEC 13156:2009 specifies a physical layer (PHY), distributed medium access control (MAC) sublayer, and an HDMI protocol adaptation layer (PAL) for 60 GHz wireless networks.