IEC - International Electrotechnical Commission - ISO/IEC 29341-4-10:2011
Information technology - UPnP device architecture - Part 4-10: Audio Video Device Control Protocol - Level 2 - Audio Video Transport Service
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 September 2011 |
| Status: | published |
| Page Count: | 77 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-4-10:2011 Describes the service type... View More
Document History
ISO/IEC 29341-4-10:2011
September 14, 2011
Information technology - UPnP device architecture - Part 4-10: Audio Video Device Control Protocol - Level 2 - Audio Video Transport Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-4-10:2011 Describes the service type which...
November 18, 2008
Information technology - UPnP Device Architecture - Part 4-10: Audio Video Device Control Protocol - Level 2 - Audio Video Transport Service
ISO/IEC 29341-4-10:2008(E) enables control over the transport of audio and video streams. The service type defines a common model for AV transport control suitable for a generic user interface. The...