IEC - International Electrotechnical Commission - IEC 60674-3-1:1998/AMD1:2011

Amendment 1 - Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 September 2011
Status: revised
Page Count: 8
ICS Code (Plastics and rubber insulating materials): 29.035.20

Document History

August 25, 2021
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
IEC 60674-3-1:2021 is available as IEC 60674-3-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 25, 2021
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
IEC 60674-3-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
IEC 60674-3-1:1998+A1:2011 Gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for...
IEC 60674-3-1:1998/AMD1:2011
September 13, 2011
Amendment 1 - Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
A description is not available for this item.
March 16, 1998
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
Gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for use as dielectric in...
Advertisement