IEC - International Electrotechnical Commission - ISO/IEC 29341-1:2011
Information technology - UPnP device architecture - Part 1: UPnP Device Architecture Version 1.0
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 September 2011 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-1:2011 Defines UPnP technology which... View More
Document History
ISO/IEC 29341-1:2011
September 6, 2011
Information technology - UPnP device architecture - Part 1: UPnP Device Architecture Version 1.0
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-1:2011 Defines UPnP technology which...
November 18, 2008
Information technology - UPnP Device Architecture - Part 1: UPnP Device Architecture Version 1.0
ISO/IEC 29341-1:2008(E) gives an overall view the device architecture. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer network connectivity of intelligent...