IEC - International Electrotechnical Commission - ISO/IEC 24789-2:2011

Identification cards -- Card service life -- Part 2: Methods of evaluation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 November 2011
Status: revised
Page Count: 23
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 24789-2:2011 specifies methods of evaluation for ID‑1 identification card service life in the applications referred to in ISO/IEC 24789-1. It contains no additional or changed... View More

Document History

January 8, 2024
Identification cards - Card service life - Part 2: Methods of evaluation
ISO/IEC 24789-2:2024 This document provides methods of evaluation for ID-1 identification card service life for the applications provided in ISO/IEC 24789-1. The listed evaluation methods represent...
ISO/IEC 24789-2:2011
November 8, 2011
Identification cards -- Card service life -- Part 2: Methods of evaluation
ISO/IEC 24789-2:2011 specifies methods of evaluation for ID‑1 identification card service life in the applications referred to in ISO/IEC 24789-1. It contains no additional or changed requirements...
Advertisement