IEC - International Electrotechnical Commission - ISO/IEC 29341-19-10:2011
Information technology - UPnP device architecture - Part 19-10: Solar Protection Blind Device Control Protocol - Two Way Motion Motor Service
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 October 2011 |
| Status: | published |
| Page Count: | 18 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-19-10:2011 describes the service... View More
Document History
ISO/IEC 29341-19-10:2011
October 12, 2011
Information technology - UPnP device architecture - Part 19-10: Solar Protection Blind Device Control Protocol - Two Way Motion Motor Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-19-10:2011 describes the service definition...