IEC - International Electrotechnical Commission - ISO/IEC 16353:2011
Information technology -- Telecommunications and information exchange between systems -- Front-end configuration command for NFC-WI (NFC-FEC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 2011 |
| Status: | published |
| Page Count: | 4 |
| ICS Code (Physical layer): | 35.100.10 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 16353:2011 specifies commands for the Near... View More
Document History
ISO/IEC 16353:2011
September 30, 2011
Information technology -- Telecommunications and information exchange between systems -- Front-end configuration command for NFC-WI (NFC-FEC)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 16353:2011 specifies commands for the Near Field...