IEC - International Electrotechnical Commission - IEC 60695-11-4:2011
Fire hazard testing - Part 11-4: Test flames - 50 W flame - Apparatus and confirmational test method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 September 2011 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
IEC 60695-11-4:2011 provides a description of the apparatus required to produce a 50 W test flame and a description of a calibration procedure to check that the test flame produced meets given... View More
Document History
IEC 60695-11-4:2011
September 27, 2011
Fire hazard testing - Part 11-4: Test flames - 50 W flame - Apparatus and confirmational test method
IEC 60695-11-4:2011 provides a description of the apparatus required to produce a 50 W test flame and a description of a calibration procedure to check that the test flame produced meets given...