IEC - International Electrotechnical Commission - ISO/IEC 15897:2011

Information technology -- User interfaces -- Procedures for the registration of cultural elements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 September 2011
Status: published
Page Count: 45
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in other fields): 35.240.99
abstract:

lSO/IEC 15897:2011 specifies the information that can appear in a Cultural Specification and defines the procedures for registering such specifications. The Cultural Specifications can include... View More

Document History

January 18, 2013
Corrigendum 1 - Information technology -- User interfaces -- Procedures for the registration of cultural elements -
A description is not available for this item.
ISO/IEC 15897:2011
September 13, 2011
Information technology -- User interfaces -- Procedures for the registration of cultural elements
lSO/IEC 15897:2011 specifies the information that can appear in a Cultural Specification and defines the procedures for registering such specifications. The Cultural Specifications can include...
October 28, 1999
Information technology -- Procedures for registration of cultural elements
A description is not available for this item.
Advertisement