IEC - International Electrotechnical Commission - ISO/IEC 19757-5:2011
Information technology -- Document Schema Definition Languages (DSDL) -- Part 5: Extensible Datatypes
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 September 2011 |
| Status: | published |
| Page Count: | 18 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
abstract:
ISO/IEC 19757-5:2011 specifies an XML language that allows users to create and extend datatype libraries for their own purposes. The datatype definitions in these libraries can be used by XML... View More
Document History
ISO/IEC 19757-5:2011
September 26, 2011
Information technology -- Document Schema Definition Languages (DSDL) -- Part 5: Extensible Datatypes
ISO/IEC 19757-5:2011 specifies an XML language that allows users to create and extend datatype libraries for their own purposes. The datatype definitions in these libraries can be used by XML...