IEC - International Electrotechnical Commission - ISO/IEC 29109-6:2011

Information technology -- Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 -- Part 6: Iris image data

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 September 2011
Status: published
Page Count: 10
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 29109-6:2011 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-6:2005.
ISO/IEC 29109-6:2011... View More

Document History

ISO/IEC 29109-6:2011
September 29, 2011
Information technology -- Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 -- Part 6: Iris image data
ISO/IEC 29109-6:2011 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-6:2005. ISO/IEC 29109-6:2011 establishes test...
Advertisement