IEC - International Electrotechnical Commission - IEC 60245-3:1994/AMD2:2011

Amendment 2 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone insulated cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 September 2011
Status: published
Page Count: 5
ICS Code (Cables): 29.060.20

Document History

IEC 60245-3:1994/AMD2:2011
September 23, 2011
Amendment 2 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone insulated cables
A description is not available for this item.
Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone insulated cables
A description is not available for this item.
July 7, 1994
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone insulated cables
Details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V.
January 1, 1985
Amendment 1 - Rubber insulated cables of rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone insulated cables
A description is not available for this item.
January 1, 1980
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone insulated cables
Details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V.
Advertisement