IEC - International Electrotechnical Commission - ISO/IEC 29341-4-11:2011
Information technology - UPnP device architecture - Part 4-11: Audio Video Device Control Protocol - Level 2 - Connection Manager Service
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 September 2011 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-4-11:2011 describes the service-type... View More
Document History
ISO/IEC 29341-4-11:2011
September 14, 2011
Information technology - UPnP device architecture - Part 4-11: Audio Video Device Control Protocol - Level 2 - Connection Manager Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-4-11:2011 describes the service-type which...
November 18, 2008
Information technology - UPnP Device Architecture - Part 4-11: Audio Video Device Control Protocol - Level 2 - Connection Manager Service
ISO/IEC 29341-4-11:2008(E) enables modelling of streaming capabilities of AV devices and binding of those capabilities between devices. The series of ISO/IEC 29341 publications defines an...