IEC - International Electrotechnical Commission - IEC 61937-2:2007+AMD1:2011 CSV
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2011 |
| Status: | revised |
| Page Count: | 30 |
| ICS Code (Audio systems): | 33.160.30 |
abstract:
IEC 61937-2:2007+A1:2011
Document History
March 8, 2021
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
IEC 61937-2:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 8, 2021
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
IEC 61937-2:2021 is available as IEC 61937-2:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 22, 2018
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
IEC 61937-2:2007+A1:2011+A2:2018 specifies the digital audio interface to convey non-linear PCM encoded audio bitstreams applying IEC 60958-1 and IEC 60958-3. This standard specifies burst-info which...
March 22, 2018
Amendment 2 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
A description is not available for this item.
IEC 61937-2:2007+AMD1:2011 CSV
December 15, 2011
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
IEC 61937-2:2007+A1:2011 specifies the digital audio interface to convey non-linear PCM encoded audio bitstreams applying IEC 60958-1 and IEC 60958-3. This standard specifies burst-info which defines...
October 24, 2011
Amendment 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
A description is not available for this item.
May 23, 2007
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
IEC 61937-2:2007 specifies the digital audio interface to convey non-linear PCM encoded audio bitstreams applying IEC 60958-1 and IEC 60958-3. This standard specifies burst-info which defines content...
March 11, 2004
Corrigendum 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
A description is not available for this item.
May 16, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
specifies a widely used interface for digital audio equipment with two-channel linear PCM audio. This part of IEC 61937 describes how the interface is used to convey non-linear PCM encoded audio...