IEC - International Electrotechnical Commission - ISO/IEC 27034-1:2011
Information technology -- Security techniques -- Application security -- Part 1: Overview and concepts
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 November 2011 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (IT Security): | 35.030 |
abstract:
ISO/IEC 27034 provides guidance to assist organizations in integrating security into the processes used for managing their applications.
ISO/IEC 27034-1:2011 presents an overview of... View More
Document History
January 8, 2014
Corrigendum 1 - Information technology -- Security techniques -- Application security -- Part 1: Overview and concepts
A description is not available for this item.
ISO/IEC 27034-1:2011
November 21, 2011
Information technology -- Security techniques -- Application security -- Part 1: Overview and concepts
ISO/IEC 27034 provides guidance to assist organizations in integrating security into the processes used for managing their applications.
ISO/IEC 27034-1:2011 presents an overview of application...