IEC - International Electrotechnical Commission - IEC 60512-27-100:2011

Connectors for electronic equipment - Tests and measurements - Part 27-100: Signal integrity tests up to 500 MHz on 60603-7 series connectors - Tests 27a to 27g

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 December 2011
Status: published
Page Count: 140
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC 60512-27-100:2011 specifies the test methods for transmission performance for IEC 60603-7 series connectors up to 500 MHz. It is also suitable for testing lower frequency connectors if they... View More

Document History

IEC 60512-27-100:2011
December 7, 2011
Connectors for electronic equipment - Tests and measurements - Part 27-100: Signal integrity tests up to 500 MHz on 60603-7 series connectors - Tests 27a to 27g
IEC 60512-27-100:2011 specifies the test methods for transmission performance for IEC 60603-7 series connectors up to 500 MHz. It is also suitable for testing lower frequency connectors if they meet...
Advertisement