IEC - International Electrotechnical Commission - ISO/IEC 15149:2011
Information technology -- Telecommunications and information exchange between systems -- Magnetic field area network (MFAN)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 November 2011 |
| Status: | replaced |
| Page Count: | 43 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC 15149:2011 specifies the physical layer and media access control layer protocols of a wireless network over a magnetic field in a low frequency band (~300 kHz), for wireless communication... View More
Document History
ISO/IEC 15149:2011
November 30, 2011
Information technology -- Telecommunications and information exchange between systems -- Magnetic field area network (MFAN)
ISO/IEC 15149:2011 specifies the physical layer and media access control layer protocols of a wireless network over a magnetic field in a low frequency band (~300 kHz), for wireless communication in...