IEC - International Electrotechnical Commission - IEC 62561-7:2011

Lightning protection system components (LPSC) - Part 7: Requirements for earthing enchancing compounds

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 November 2011
Status: revised
Page Count: 32
ICS Code (Electrical engineering in general): 29.020
ICS Code (Lightning protection): 91.120.40
abstract:

IEC 62561-7:2011 specifies the requirements and tests for earthing enhancing compounds producing low resistance of an earth termination system.

Document History

February 22, 2024
Lightning protection system components (LPSC) - Part 7: Requirements for earthing enhancing compounds
IEC 62561-7:2024 is available as IEC 62561-7:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 22, 2024
Lightning protection system components (LPSC) - Part 7: Requirements for earthing enhancing compounds
IEC 62561-7:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 25, 2018
Lightning protection system components (LPSC) - Part 7: Requirements for earthing enhancing compounds
IEC 62561-7:2018 specifies the requirements and tests for earthing enhancing compounds producing low resistance of an earth termination system. This second edition cancels and replaces the first...
IEC 62561-7:2011
November 28, 2011
Lightning protection system components (LPSC) - Part 7: Requirements for earthing enchancing compounds
IEC 62561-7:2011 specifies the requirements and tests for earthing enhancing compounds producing low resistance of an earth termination system.
Advertisement