IEC - International Electrotechnical Commission - IEC 60674-3-1:1998+AMD1:2011 CSV
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2011 |
| Status: | revised |
| Page Count: | 26 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
IEC 60674-3-1:1998+A1:20
Document History
August 25, 2021
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
IEC 60674-3-1:2021 is available as IEC 60674-3-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 25, 2021
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
IEC 60674-3-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60674-3-1:1998+AMD1:2011 CSV
December 15, 2011
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
IEC 60674-3-1:1998+A1:2011 Gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for...
September 13, 2011
Amendment 1 - Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
A description is not available for this item.
March 16, 1998
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
Gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for use as dielectric in...