IEC - International Electrotechnical Commission - IEC 62067:2011
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 November 2011 |
| Status: | revised |
| Page Count: | 121 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 62067:2011 is available as IEC 62067:2011 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
April 21, 2022
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
IEC 62067:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 21, 2022
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
IEC 62067:2022 is available as IEC 62067:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
IEC 62067:2011
November 24, 2011
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
IEC 62067:2011 is available as IEC 62067:2011 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
November 24, 2011
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
IEC 62067:2011 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 14, 2006
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
Specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above 150 kV (Um = 170 kV) up to and...
January 25, 2006
Amendment 1 - Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
A description is not available for this item.
October 24, 2001
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
Specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above 150 kV (Um = 170 kV) up to and...