IEC - International Electrotechnical Commission - IEC 60981:2004
Extra heavy-duty electrical rigid steel conduits
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 May 2004 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
abstract:
This International Standard specifies requirements for EHDERS (extra heavy-duty electrical rigid steel) conduits, couplings, nipples and elbows for electrical installations, including... View More
Document History
August 20, 2019
Extra heavy-duty electrical rigid steel conduits
IEC 60981:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 20, 2019
Extra heavy-duty electrical rigid steel conduits
IEC 60981:2019 is available as IEC 60981:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 60981:2004
May 18, 2004
Extra heavy-duty electrical rigid steel conduits
This International Standard specifies requirements for EHDERS (extra heavy-duty electrical rigid steel) conduits, couplings, nipples and elbows for electrical installations, including communications...
July 31, 1989
Extra-heavy duty rigid steel conduits for electrical installations
Specifies requirements for EHDRS (Extra Heavy Duty Rigid Steel) conduits for electrical installation, and for threads for these conduits and fittings,