IEC - International Electrotechnical Commission - IEC 60684-3-165:2004
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 165: Extruded polyolefin, flame retarded, limited fire hazard sleeving
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 May 2004 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the requirements for two types of extruded polyolefin, flame retarded, limited fire hazard sleeving. Type A: Thin wall - Internal diameter up to 30 mm Type B: Thick wall - Internal diameter... View More
Document History
IEC 60684-3-165:2004
May 11, 2004
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 165: Extruded polyolefin, flame retarded, limited fire hazard sleeving
Gives the requirements for two types of extruded polyolefin, flame retarded, limited fire hazard sleeving. Type A: Thin wall - Internal diameter up to 30 mm Type B: Thick wall - Internal diameter up...