IEC - International Electrotechnical Commission - IEC 60684-3-228:2004
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 228: Heat-shrinkable, semi-rigid polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 May 2004 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the requirements for one type of heat-shrinkable, flame retarded, with a nominal shrink ratio 2:1, fluid resistant polyvinylidene fluoride sleeving for use at temperatures up to 175 C. This... View More
Document History
IEC 60684-3-228:2004
May 11, 2004
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 228: Heat-shrinkable, semi-rigid polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, with a nominal shrink ratio 2:1, fluid resistant polyvinylidene fluoride sleeving for use at temperatures up to 175 C. This...
May 29, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 228: Heat-shrinkable semi-rigid polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, polvinylidene fluoride sleeving with a temperature index of 175 and a nominal shrink ratio of 2:1. This...