IEC - International Electrotechnical Commission - IEC 60076-11:2004

Power transformers - Part 11: Dry-type transformers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 2004
Status: revised
Page Count: 75
ICS Code (Transformers. Reactors): 29.180
abstract:

Applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV and at least one winding operating at greater than 1,1... View More

Document History

Interpretation sheet 1 - Power transformers - Part 11: Dry-type transformers
Corrigendum 1 - Power transformers - Part 11: Dry-type transformers
A description is not available for this item.
August 15, 2018
Power transformers - Part 11: Dry-type transformers
IEC 60076-11:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 15, 2018
Power transformers - Part 11: Dry-type transformers
IEC 60076-11:2018 is now available as IEC 60076-11:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60076-11:2004
May 27, 2004
Power transformers - Part 11: Dry-type transformers
Applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV and at least one winding operating at greater than 1,1...
Advertisement