IEC - International Electrotechnical Commission - IEC 60332-1-2:2004

Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 July 2004
Status: published
Page Count: 21
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
ICS Code (Cables): 29.060.20
abstract:

IEC 60332-1-2:2004 Specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under... View More

Document History

Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulatedwire or cable - Procedure for 1 kW pre-mixed flame
IEC 60332-1-2:2004+A1:2015 Specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable,...
Amendment 1 - Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
A description is not available for this item.
IEC 60332-1-2:2004
July 15, 2004
Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
IEC 60332-1-2:2004 Specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire...
Advertisement