IEC - International Electrotechnical Commission - IEC 61086-3-1:2004
Coatings for loaded printed wire boards (conformal coatings) - Part 3-1: Specifications for individual materials - Coatings for general purpose (Class 1), high reliability (Class 2) and aerospace (Class 3)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 February 2004 |
| Status: | published |
| Page Count: | 19 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the property requirements for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings). Materials which conform to this... View More
Document History
IEC 61086-3-1:2004
February 9, 2004
Coatings for loaded printed wire boards (conformal coatings) - Part 3-1: Specifications for individual materials - Coatings for general purpose (Class 1), high reliability (Class 2) and aerospace (Class 3)
Gives the property requirements for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings). Materials which conform to this...
January 18, 1995
Coatings for loaded printed wire boards (conformal coatings) - Part 3: Specifications for individual materials - Sheet 1: Coatings for general purpose (class I) and for high reliability (class II)
Gives the methods of test and requirements for electrical insulating materials suitable for application as coatings for loaded print wirte boards (conformal coatings).