IEC - International Electrotechnical Commission - IEC 62148-12:2004

Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with a coaxial RF connector

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 February 2004
Status: published
Page Count: 23
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 62148-12 covers the physical interface specifications of laser diode devices for optical fibre communication. The intent is to adequately specify the physical requirements of an optical... View More

Document History

September 22, 2022
Amendment 1 - Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with a coaxial RF connector
A description is not available for this item.
September 22, 2022
Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with a coaxial RF connector
IEC 62148-12+AMD1:2022 covers the physical interface specifications of laser diode devices for optical fibre communication. The intent is to adequately specify the physical requirements of an optical...
IEC 62148-12:2004
February 9, 2004
Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with a coaxial RF connector
IEC 62148-12 covers the physical interface specifications of laser diode devices for optical fibre communication. The intent is to adequately specify the physical requirements of an optical...
Advertisement