IEC - International Electrotechnical Commission - IEC 60896-21:2004
Stationary lead-acid batteries - Part 21: Valve regulated types - Methods of test
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 February 2004 |
| Status: | published |
| Page Count: | 79 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
abstract:
This part of IEC 60896 applies to all stationary lead-acid cells and monobloc batteries of the valve regulated type for float charge applications, (i.e. permanently connected to a load and to a... View More
Document History
IEC 60896-21:2004
February 5, 2004
Stationary lead-acid batteries - Part 21: Valve regulated types - Methods of test
This part of IEC 60896 applies to all stationary lead-acid cells and monobloc batteries of the valve regulated type for float charge applications, (i.e. permanently connected to a load and to a d.c....