IEC - International Electrotechnical Commission - IEC 61086-2:2004

Coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 February 2004
Status: published
Page Count: 37
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the methods of test for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings), both as uncured and after application to... View More

Document History

January 11, 2005
Corrigendum 1 - Coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test
A description is not available for this item.
IEC 61086-2:2004
February 17, 2004
Coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test
Gives the methods of test for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings), both as uncured and after application to...
November 30, 1992
Specification for coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test
Gives the methods of test for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings). The tests are: visual assessment, properties...
Advertisement