IEC - International Electrotechnical Commission - IEC 60684-3-406:2003

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 406 to 408: Glass textile sleeving with PVC coating

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 July 2003
Status: published
Page Count: 21
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for E-type glass sleeving using either braided or knitted construction with a continuous flexible coating based on polyvinyl chloride (PVC) or its copolymers or blends... View More

Document History

IEC 60684-3-406:2003
July 29, 2003
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 406 to 408: Glass textile sleeving with PVC coating
Gives the requirements for E-type glass sleeving using either braided or knitted construction with a continuous flexible coating based on polyvinyl chloride (PVC) or its copolymers or blends thereof....
Advertisement