IEC - International Electrotechnical Commission - IEC 62356-2:2003

Video recording - 12,65 mm Type D-11 format - Part 2: Picture compression and data stream

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 November 2003
Status: published
Page Count: 55
ICS Code (Video systems): 33.160.40
abstract:

IEC 62356-2:2011 specifies the compression of a high-definition source format to a dual-channel packetized data stream format which is suitable for recording on disc and tape storage devices... View More

Document History

IEC 62356-2:2003
November 7, 2003
Video recording - 12,65 mm Type D-11 format - Part 2: Picture compression and data stream
IEC 62356-2:2011 specifies the compression of a high-definition source format to a dual-channel packetized data stream format which is suitable for recording on disc and tape storage devices...
Advertisement