IEC - International Electrotechnical Commission - IEC 62356-3:2003

Video recording - 12,65 mm type D-11 format - Part 3: Data mapping over SDTI

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 November 2003
Status: published
Page Count: 15
ICS Code (Video systems): 33.160.40
abstract:

IEC 62356-3:2003 specifies the mapping of type D-11 compressed picture data stream into the SDTI payload area (SMPTE 305.2M) together with the mapping of four channels of AES3 data and time-code... View More

Document History

IEC 62356-3:2003
November 7, 2003
Video recording - 12,65 mm type D-11 format - Part 3: Data mapping over SDTI
IEC 62356-3:2003 specifies the mapping of type D-11 compressed picture data stream into the SDTI payload area (SMPTE 305.2M) together with the mapping of four channels of AES3 data and time-code data...
Advertisement