IEC - International Electrotechnical Commission - CISPR 16-2-4:2003

Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-4: Methods of measurement of disturbances and immunity - Immunity measurements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 November 2003
Status: published
Page Count: 49
ICS Code (Emission): 33.100.10
ICS Code (Immunity): 33.100.20
abstract:

This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of immunity to EMC phenomena in the frequency range 9 kHz to 18 GHz. CISPR 16-2 has been... View More

Document History

CISPR 16-2-4:2003
November 20, 2003
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-4: Methods of measurement of disturbances and immunity - Immunity measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of immunity to EMC phenomena in the frequency range 9 kHz to 18 GHz. CISPR 16-2 has been reorganised...
Advertisement