IEC - International Electrotechnical Commission - IEC 61249-2-11:2003
Materials for printed boards and other interconnecting structures - Part 2-11: Reinforced base materials, clad and unclad - Polyimide, brominated epoxide modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 November 2003 |
| Status: | published |
| Page Count: | 49 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Gives requirements for properties of polyimide, brominated epoxide modified or unmodified, woven E-glass laminated sheets, in thickness of 0,05 mm up to 3,2 mm, of defined flammability,... View More
Document History
IEC 61249-2-11:2003
November 12, 2003
Materials for printed boards and other interconnecting structures - Part 2-11: Reinforced base materials, clad and unclad - Polyimide, brominated epoxide modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of polyimide, brominated epoxide modified or unmodified, woven E-glass laminated sheets, in thickness of 0,05 mm up to 3,2 mm, of defined flammability, copper-clad....