IEC - International Electrotechnical Commission - IEC 61249-2-6:2003

Materials for printed boards and other interconnecting structures - Part 2-6: Reinforced base materials, clad and unclad - Brominated epoxide non-woven/woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 November 2003
Status: published
Page Count: 45
ICS Code (Printed circuits and boards): 31.180
abstract:

Gives requirements for properties of brominated epoxide non-woven/woven reinforced E-glass laminated sheets of defined flammability, copper-clad in thicknesses of 0,80 mm up to 1,70 mm. The... View More

Document History

IEC 61249-2-6:2003
November 12, 2003
Materials for printed boards and other interconnecting structures - Part 2-6: Reinforced base materials, clad and unclad - Brominated epoxide non-woven/woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of brominated epoxide non-woven/woven reinforced E-glass laminated sheets of defined flammability, copper-clad in thicknesses of 0,80 mm up to 1,70 mm. The...
Advertisement