IEC - International Electrotechnical Commission - IEC 60191-6-10:2003

Mechanical standardization of semiconductor devices - Part 6-10: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Dimensions of P-VSON

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 November 2003
Status: published
Page Count: 12
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

IEC 60191-6-10:2003 provides the common outline drawings and dimensions for all types of structures and composed materials of plastic very thin small outline non-lead package (hereinafter called... View More

Document History

IEC 60191-6-10:2003
November 19, 2003
Mechanical standardization of semiconductor devices - Part 6-10: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Dimensions of P-VSON
IEC 60191-6-10:2003 provides the common outline drawings and dimensions for all types of structures and composed materials of plastic very thin small outline non-lead package (hereinafter called...
Advertisement