IEC - International Electrotechnical Commission - IEC 61076-4-104:1999

Connectors for use in d.c., low frequency analogue and digital high speed data applications - Part 4-104: Printed board connectors with assessed quality - Detail specification for two-part modular connectors, basic grid of 2,0 mm, with terminations on a multiple grid of 0,5 mm

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 March 1999
Status: published
Page Count: 143
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

This publication also bears the number QC 480301XX0005 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).

Document History

IEC 61076-4-104:1999
March 19, 1999
Connectors for use in d.c., low frequency analogue and digital high speed data applications - Part 4-104: Printed board connectors with assessed quality - Detail specification for two-part modular connectors, basic grid of 2,0 mm, with terminations on a multiple grid of 0,5 mm
This publication also bears the number QC 480301XX0005 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Advertisement