IEC - International Electrotechnical Commission - IEC 60107-5:1992/AMD1:1999
Amendment 1 - Recommended methods of measurement on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 February 1999 |
| Status: | published |
| Page Count: | 7 |
| ICS Code (Radio receivers): | 33.160.20 |
Document History
June 4, 1999
Recommended methods of measurements on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
Applies to television receivers designed for the reception of television broadcasts using the two-channel digital sound system. The sound coding-system is based on NICAM 728 and is transmitted by a...
IEC 60107-5:1992/AMD1:1999
February 5, 1999
Amendment 1 - Recommended methods of measurement on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
A description is not available for this item.
September 15, 1992
Recommended methods of measurement on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
Applies to television receivers designed for the reception of television broadcasts using the two-channel digital sound system. The sound coding-system is based on NICAM 728 and is transmitted by a...