IEC - International Electrotechnical Commission - IEC 61249-2-13:1999

Materials for printed boards and other interconnecting structures - Part 2-13: Sectional specification set for reinforced base materials, clad and unclad - Cyanate ester non-woven aramid laminate of defined flammability, copper-clad

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 February 1999
Status: published
Page Count: 16
ICS Code (Printed circuits and boards): 31.180
abstract:

Gives requirements for properties of cyanate ester non-woven aramid copper-clad laminate of defined flammability, in thicknesses of 0,05 mm up to 6,4 mm.

Document History

IEC 61249-2-13:1999
February 26, 1999
Materials for printed boards and other interconnecting structures - Part 2-13: Sectional specification set for reinforced base materials, clad and unclad - Cyanate ester non-woven aramid laminate of defined flammability, copper-clad
Gives requirements for properties of cyanate ester non-woven aramid copper-clad laminate of defined flammability, in thicknesses of 0,05 mm up to 6,4 mm.
Advertisement