IEC - International Electrotechnical Commission - IEC 61076-4-103:1999
Connectors for use in d.c. low-frequency analogue and digital high speed data applications - Part 4-103: Printed board connectors with assessed quality - Detail specification for two-part connectors with shielding and a basic grid of 2,5 mm
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 February 1999 |
| Status: | published |
| Page Count: | 127 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
This publication also bears the number QC 480301XX0004 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Document History
IEC 61076-4-103:1999
February 26, 1999
Connectors for use in d.c. low-frequency analogue and digital high speed data applications - Part 4-103: Printed board connectors with assessed quality - Detail specification for two-part connectors with shielding and a basic grid of 2,5 mm
This publication also bears the number QC 480301XX0004 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).